Adjustable micropower shunt voltage reference Product overview: TL431IL3T from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431IL3T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1107868-TL431IL3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.21%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TL431IDBZR; TL431CL3T; TS1431CX RF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.21% 100mA SOT-23-3
VOLT REF, SHUNT - ADJ, -40 TO 105DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
IC VREF SHUNT ADJ 2.21% SOT23-3
IC VREF SHUNT ADJ 2.21% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431IL3T | 1107868-TL431IL3T | 497-11299-1-ND | 26AH0342 | TL431IL3T | TL431IL3T |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL431IL3T | Voltage Reference | Volt Ref, Shunt Adj, -40 To 105Deg C; Voltage Reference Type Stmicroelectronics | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VIN | 37 volts |