Renesas Electronics Corporation Voltage Reference ISL21009BFB841Z

Description
Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21009BFB841Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009BFB841Z-ND
Voltage Reference ISL21009BFB841Z-ND
Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC

Series Voltage Reference IC Fixed 4.096V V ±0.04% 7mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z - 1189492-ISL21009BFB841Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z
1189492-ISL21009BFB841Z
PMIC - PMIC - Voltage Reference - ISL21009BFB841Z 1189492-ISL21009BFB841Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189492-ISL21009BFB8 41Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Output Type: Fixed Supply Current: 180μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: ISL21009 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.096V Parts Input Voltage (V): 4.5V ~ 16.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189492-ISL21009BFB841Z
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Output Type: Fixed
Supply Current: 180μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL21009
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.096V
Parts Input Voltage (V): 4.5V ~ 16.5V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009BFB841Z
Precision Voltage Reference IC 693-ISL21009BFB841Z
IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.04% 8SOIC Product overview: ISL21009BFB841Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009BFB841Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL21009BFB841Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009BFB841Z
PMIC - Voltage Reference ISL21009BFB841Z
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009BFB841Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21009BFB841Z
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21009BFB841Z
IC VREF SERIES 0.04% 8SOIC

IC VREF SERIES 0.04% 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21009BFB841Z-ND 1189492-ISL21009BFB841Z 693-ISL21009BFB841Z ISL21009BFB841Z ISL21009BFB841Z
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - ISL21009BFB841Z Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; Tube SOIC SOIC
TC 3 ppm/C 3 ppm/C 3 ppm/C
IQ 0.1800 mA 0.1800 mA 0.1800 mA
Accuracy 0.0400 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details