4-Ch Op Amp, JFET Input, 4MHz GBW, 16V/µs SR, 18V Op, DIP Product overview: TL084ACN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084ACN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-DIP
OP AMP, 4MHZ, 16V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL084ACN | 497-2216-5-ND | TL084ACN | TL084ACN | TL084ACN | 89K1726 |
| Product Name | 4MHz 16V 18V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 16V/us, Dip-14; No. Of Amplifiers Stmicroelectronics |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 6 volts | 6 to 36 volts | |||
| Slew Rate | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |
| Bandwidth | 4 MHz | 4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |