TESEOVIC3DA: AUTOMOTIVE GNSS DEA Product overview: TESEO-VIC3DA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TESEO-VIC3DA can be used for catalog matching and distributor lookup.
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
TESEOVIC3DA: AUTOMOTIVE GNSS DEA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TESEO-VIC3DA | TESEO-VIC3DA | TESEO-VIC3DA |
| Product Name | Automotive Rf Receiver | RF Receivers | RF and Wireless - RF Receivers |
| Applications | GPS | GPS | |
| Package Type | Tray | Surface Mount; 24-SMD Module | Surface Mount; Surface Mount |
| Communication Interface | I2C, UART | ||
| RF Modulation | BeiDou, Galileo, GLONASS, GNSS, GPS | ||
| Features | RoHS | RoHS |