Broadcom Inc. Fiber Optics - Fiber Optics - Receivers - HFBR-2541ETZ HFBR-2541ETZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 738516-HFBR-2541ETZ Applications: General Purpose Data Rate: 5MBd Supply Current: 1A Power - Minimum Receivable: -21.6dBm Categories: Optoelectronics Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 738516-HFBR-2541ETZ Applications: General Purpose Data Rate: 5MBd Supply Current: 1A Power - Minimum Receivable: -21.6dBm Categories: Optoelectronics Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Receivers - HFBR-2541ETZ - 738516-HFBR-2541ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Receivers - HFBR-2541ETZ
738516-HFBR-2541ETZ
Fiber Optics - Fiber Optics - Receivers - HFBR-2541ETZ 738516-HFBR-2541ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 738516-HFBR-2541ETZ Applications: General Purpose Data Rate: 5MBd Supply Current: 1A Power - Minimum Receivable: -21.6dBm Categories: Optoelectronics Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Broadcom Limited
Win Source Part Number: 738516-HFBR-2541ETZ
Applications: General Purpose
Data Rate: 5MBd
Supply Current: 1A
Power - Minimum Receivable: -21.6dBm
Categories: Optoelectronics
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 738516-HFBR-2541ETZ
Product Name Fiber Optics - Fiber Optics - Receivers - HFBR-2541ETZ
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - BRF2A16G - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details