STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - TEA6422DT TEA6422DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054112-TEA6422DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054112-TEA6422DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TEA6422DT - 054112-TEA6422DT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TEA6422DT
054112-TEA6422DT
Interface - Interface - Analog Switches - Special Purpose - TEA6422DT 054112-TEA6422DT
Manufacturer: STMicroelectronics Win Source Part Number: 054112-TEA6422DT Packaging: Reel - TR Features: I2C Applications: Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SO Single Supply Voltage (V+): 8 V to 11 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054112-TEA6422DT
Packaging: Reel - TR
Features: I2C
Applications: Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SO
Single Supply Voltage (V+): 8 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - TEA6422DT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TEA6422DT
Analog Switches - Special Purpose TEA6422DT
IC AUDIO SWITCH DUAL 6X3 28SOIC

IC AUDIO SWITCH DUAL 6X3 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TEA6422DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TEA6422DT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TEA6422DT
IC AUDIO SWITCH DUAL 6X3 28SOIC

IC AUDIO SWITCH DUAL 6X3 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 054112-TEA6422DT TEA6422DT TEA6422DT
Product Name Interface - Interface - Analog Switches - Special Purpose - TEA6422DT Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Universal Bus Functions - 1727-2431-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers