STMicroelectronics, Inc. Interface - Interface - Sensor and Detector Interfaces - TDE0160FP TDE0160FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266478-TDE0160FP Packaging: Tube Type: Proximity Detector Mounting Style: SMD Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TDE0160 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266478-TDE0160FP Packaging: Tube Type: Proximity Detector Mounting Style: SMD Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TDE0160 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TDE0160FP - 1266478-TDE0160FP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDE0160FP
1266478-TDE0160FP
Interface - Interface - Sensor and Detector Interfaces - TDE0160FP 1266478-TDE0160FP
Manufacturer: STMicroelectronics Win Source Part Number: 1266478-TDE0160FP Packaging: Tube Type: Proximity Detector Mounting Style: SMD Supply Current: 1.2mA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TDE0160 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1266478-TDE0160FP
Packaging: Tube
Type: Proximity Detector
Mounting Style: SMD
Supply Current: 1.2mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TDE0160
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Interface Transceiver IC
752-TDE0160FP
Interface Transceiver IC 752-TDE0160FP
SPECIALTY ANALOG CIRCUIT, PDSO20, SO-14 Product overview: TDE0160FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDE0160FP can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO20, SO-14 Product overview: TDE0160FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDE0160FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDE0160FP-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
TDE0160FP-ND
Sensor and Detector Interfaces TDE0160FP-ND
IC PROXIMITY DETECTORS 14-SOIC

IC PROXIMITY DETECTORS 14-SOIC

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TDE0160FP - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDE0160FP
Interface - Sensor and Detector Interfaces TDE0160FP
IC PROXIMITY DETECTORS 14-SOIC

IC PROXIMITY DETECTORS 14-SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDE0160FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDE0160FP
Sensor and Detector Interfaces TDE0160FP
IC PROXIMITY DETECTORS 14-SOIC

IC PROXIMITY DETECTORS 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDE0160FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDE0160FP
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDE0160FP
IC PROXIMITY DETECTORS 14-SOIC

IC PROXIMITY DETECTORS 14-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1266478-TDE0160FP 752-TDE0160FP TDE0160FP-ND TDE0160FP TDE0160FP TDE0160FP
Product Name Interface - Interface - Sensor and Detector Interfaces - TDE0160FP Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261029-SI2415-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers