STMicroelectronics Audio Special Purpose - TDA7719 TDA7719

Description
Manufacturer: STMicroelectronics Win Source Part Number: 089580-TDA7719 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 089580-TDA7719 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7719 - 089580-TDA7719 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7719
089580-TDA7719
Audio Special Purpose - TDA7719 089580-TDA7719
Manufacturer: STMicroelectronics Win Source Part Number: 089580-TDA7719 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 089580-TDA7719
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 089580-TDA7719
Product Name Audio Special Purpose - TDA7719
Supply Voltage Other; 7.5 V ~ 10 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details