Skyworks Solutions, Inc. RF Front End (LNA + PA) SE2438T-R

Description
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)
Request a Quote Datasheet
Description
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-1576-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1576-6-ND
RF Front End (LNA + PA) 863-1576-6-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1576-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1576-1-ND
RF Front End (LNA + PA) 863-1576-1-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1576-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1576-2-ND
RF Front End (LNA + PA) 863-1576-2-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SE2438T-R
RF and mmW Front End Module SE2438T-R
The SE2438T is a high-performance, fully integrated RF front-end module (FEM) that is designed for ZigBee®/Smart Energy applications. The SE2438T is designed for ease of use and maximum flexibility, with integrated fully matched input balun, integrated inter-stage matching and harmonic filter, and digital controls that are compatible with 1.6 V to 3.6 V Complementary Metal Oxide Semiconductor (CMOS) levels. The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6V, which allows the SE2438T to be used in battery-powered applications over a wide spectrum of the battery discharge curve.

The SE2438T is a high-performance, fully integrated RF front-end module (FEM) that is designed for ZigBee®/Smart Energy applications.

The SE2438T is designed for ease of use and maximum flexibility, with integrated fully matched input balun, integrated inter-stage matching and harmonic filter, and digital controls that are compatible with 1.6 V to 3.6 V Complementary Metal Oxide Semiconductor (CMOS) levels.

The RF blocks operate over a wide supply voltage range from 2.0 V to 3.6V, which allows the SE2438T to be used in battery-powered applications over a wide spectrum of the battery discharge curve.

Supplier's Site
RF Front End (LNA + PA) - SE2438T-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SE2438T-R
RF Front End (LNA + PA) SE2438T-R
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-1576-6-ND SE2438T-R SE2438T-R
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
Universal Bus Functions - 74ALVCH162601DGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Telecom - SI3216M-C-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers