STMicroelectronics Audio Special Purpose - TDA7718 TDA7718

Description
Manufacturer: STMicroelectronics Win Source Part Number: 757348-TDA7718 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 757348-TDA7718 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7718 - 757348-TDA7718 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7718
757348-TDA7718
Audio Special Purpose - TDA7718 757348-TDA7718
Manufacturer: STMicroelectronics Win Source Part Number: 757348-TDA7718 Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V

Manufacturer: STMicroelectronics
Win Source Part Number: 757348-TDA7718
Packaging: Tube
Applications: Automotive Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 3
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7718
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7.5V ~ 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 757348-TDA7718
Product Name Audio Special Purpose - TDA7718
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers