STMicroelectronics RF Demodulators - TDA7478DTR TDA7478DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054403-TDA7478DTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054403-TDA7478DTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - TDA7478DTR - 054403-TDA7478DTR - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - TDA7478DTR
054403-TDA7478DTR
RF Demodulators - TDA7478DTR 054403-TDA7478DTR
Manufacturer: STMicroelectronics Win Source Part Number: 054403-TDA7478DTR Packaging: Reel - TR Gain: 20dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator, Filter Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054403-TDA7478DTR
Packaging: Reel - TR
Gain: 20dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Purpose: Demodulator, Filter
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 054403-TDA7478DTR
Product Name RF Demodulators - TDA7478DTR
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details