STMicroelectronics, Inc. Sensor and Detector Interfaces TDA0161FPT

Description
IC PROXIMITY DETECTORS 8-SOIC
Request a Quote Datasheet
Description
IC PROXIMITY DETECTORS 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 497-6598-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-6598-2-ND
Sensor and Detector Interfaces 497-6598-2-ND
IC PROXIMITY DETECTORS 8-SOIC

IC PROXIMITY DETECTORS 8-SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - TDA0161FPT - 032057-TDA0161FPT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDA0161FPT
032057-TDA0161FPT
Interface - Interface - Sensor and Detector Interfaces - TDA0161FPT 032057-TDA0161FPT
Manufacturer: STMicroelectronics Win Source Part Number: 032057-TDA0161FPT Packaging: Reel - TR Type: Proximity Detector Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C Case / Package: 8-SO Operating Supply Current: 12mA Alternative Parts (Cross-Reference): TDA0161FP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032057-TDA0161FPT
Packaging: Reel - TR
Type: Proximity Detector
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C
Case / Package: 8-SO
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): TDA0161FP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10mA Interface Transceiver IC
752-TDA0161FPT
SMD 10mA Interface Transceiver IC 752-TDA0161FPT
PROXIMITY SENSOR-INDUCTIVE, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FPT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FPT can be used for catalog matching and distributor lookup.

PROXIMITY SENSOR-INDUCTIVE, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FPT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - TDA0161FPT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDA0161FPT
Interface - Sensor and Detector Interfaces TDA0161FPT
IC PROXIMITY DETECTORS 8-SOIC

IC PROXIMITY DETECTORS 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDA0161FPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDA0161FPT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDA0161FPT
IC PROXIMITY DETECTORS 8-SOIC

IC PROXIMITY DETECTORS 8-SOIC

Supplier's Site
Sensor and Detector Interfaces - TDA0161FPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDA0161FPT
Sensor and Detector Interfaces TDA0161FPT
IC PROXIMITY DETECTORS 8-SOIC

IC PROXIMITY DETECTORS 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 497-6598-2-ND 032057-TDA0161FPT 752-TDA0161FPT TDA0161FPT TDA0161FPT TDA0161FPT
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - TDA0161FPT SMD 10mA Interface Transceiver IC Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4052BT,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 36-QFN (5x6)
View Details
2 suppliers