STMicroelectronics, Inc. SMD 10mA Interface Transceiver IC TDA0161FP

Description
PROXIMITY SENSOR-EDDY CURRENT, 2-10mm, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PROXIMITY SENSOR-EDDY CURRENT, 2-10mm, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10mA Interface Transceiver IC
752-TDA0161FP
SMD 10mA Interface Transceiver IC 752-TDA0161FP
PROXIMITY SENSOR-EDDY CURRENT, 2-10mm, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FP can be used for catalog matching and distributor lookup.

PROXIMITY SENSOR-EDDY CURRENT, 2-10mm, 10mA, RECTANGULAR, SURFACE MOUNT, S0-8 Product overview: TDA0161FP from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 10mA, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDA0161FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - TDA0161FP - 1265832-TDA0161FP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDA0161FP
1265832-TDA0161FP
Interface - Interface - Sensor and Detector Interfaces - TDA0161FP 1265832-TDA0161FP
Manufacturer: STMicroelectronics Win Source Part Number: 1265832-TDA0161FP Packaging: Tube Type: Proximity Detector Operating Temperature Range: 150°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: TDA0161 Categories: Integrated Circuits (ICs) Operating Supply Current: 12mA Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): TDA0161FPT; Introduction Date: August 14, 1995 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1265832-TDA0161FP
Packaging: Tube
Type: Proximity Detector
Operating Temperature Range: 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: TDA0161
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): TDA0161FPT;
Introduction Date: August 14, 1995
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 497-2159-5-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
497-2159-5-ND
Sensor and Detector Interfaces 497-2159-5-ND
IC PROXIMITY DETECTOR 8 SOIC

IC PROXIMITY DETECTOR 8 SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDA0161FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDA0161FP
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDA0161FP
IC PROXIMITY DETECTOR 8 SOIC

IC PROXIMITY DETECTOR 8 SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - TDA0161FP - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDA0161FP
Interface - Sensor and Detector Interfaces TDA0161FP
IC PROXIMITY DETECTOR 8 SOIC

IC PROXIMITY DETECTOR 8 SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDA0161FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDA0161FP
Sensor and Detector Interfaces TDA0161FP
IC PROXIMITY DETECTOR 8 SOIC

IC PROXIMITY DETECTOR 8 SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - TDA0161FP - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TDA0161FP
Sensor and Detector Interfaces TDA0161FP
IC PROXIMITY DETECTOR 8 SOIC

IC PROXIMITY DETECTOR 8 SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDA0161FP 1265832-TDA0161FP 497-2159-5-ND TDA0161FP TDA0161FP TDA0161FP TDA0161FP
Product Name SMD 10mA Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - TDA0161FP Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface Proximity Detector
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Hex unbuffered inverter - 74AHCU04PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details