High-Side Gate Driver IC Non-Inverting 14-SO
High-Side Gate Driver IC Non-Inverting 14-SO
High-Side Gate Driver IC Non-Inverting 14-SO
Advanced IGBT/MOSFET driver Product overview: TD350ETR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TD350ETR can be used for catalog matching and distributor lookup.
MOSFET/IGBT DRIVER, HIGH SIDE, SOIC-14; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; MSL:- RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE 14SO
High-Side Gate Driver IC Non-Inverting 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-11144-2-ND | 730-TD350ETR | 45AC7847 | TD350ETR | TD350ETR |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet/igbt Driver, High Side, Soic-14; No. Of Channels Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | High-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 12 to 26 volts | ? to 26 volts | 26 to 12 volts | 12 to 26 volts | |
| Rise Time | 130 ns | 130 ns |