Allegro MicroSystems Inc. Full, Half-Bridge (H Bridge) Drivers AMT49502KLPTR-5

Description
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
620-AMT49502KLPTR-5DKR-ND
Full, Half-Bridge (H Bridge) Drivers 620-AMT49502KLPTR-5DKR-ND
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
620-AMT49502KLPTR-5CT-ND
Full, Half-Bridge (H Bridge) Drivers 620-AMT49502KLPTR-5CT-ND
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
620-AMT49502KLPTR-5TR-ND
Full, Half-Bridge (H Bridge) Drivers 620-AMT49502KLPTR-5TR-ND
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1347486-AMT49502KLPTR-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1347486-AMT49502KLPTR-5
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1347486-AMT49502KLPTR-5
Win Source Part Number: 1347486-AMT49502KLPT R-5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump, Status Flag Package: Tape & Reel Applications: DC Motors, Solenoids Standard Package: 4,000 Technology: Power MOSFET Interface: Analog, PWM, Serial, SPI Current - Output / Channel: 2.1A Fault Protection: Current Limiting, Over Current, Over Temperature Output Configuration: Half Bridge Voltage - Load: 5.5V ~ 80V Rds On (Typ): 2.8Ohm LS (Max) , 13.9Ohm HS (Max) Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.1A Voltage - Supply: 5.5V ~ 80V Mounting Type: Surface Mount Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: 165°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: AMT49502

Win Source Part Number: 1347486-AMT49502KLPTR-5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Series: Automotive, AEC-Q100
Features: Charge Pump, Status Flag
Package: Tape & Reel
Applications: DC Motors, Solenoids
Standard Package: 4,000
Technology: Power MOSFET
Interface: Analog, PWM, Serial, SPI
Current - Output / Channel: 2.1A
Fault Protection: Current Limiting, Over Current, Over Temperature
Output Configuration: Half Bridge
Voltage - Load: 5.5V ~ 80V
Rds On (Typ): 2.8Ohm LS (Max) , 13.9Ohm HS (Max)
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 2.1A
Voltage - Supply: 5.5V ~ 80V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: 165°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: AMT49502

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
AMT49502KLPTR-5
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers AMT49502KLPTR-5
IC HALF BRIDGE DRVR 2.1A 24TSSOP

IC HALF BRIDGE DRVR 2.1A 24TSSOP

Supplier's Site
Full Half-Bridge Drivers - AMT49502KLPTR-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
AMT49502KLPTR-5
Full Half-Bridge Drivers AMT49502KLPTR-5
Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 620-AMT49502KLPTR-5DKR-ND 1347486-AMT49502KLPTR-5 AMT49502KLPTR-5 AMT49502KLPTR-5
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5.5 to 80 volts 5.5 to 80 volts 80 to 5.5 volts 5.5 to 80 volts
Operating Temperature 165 C (329 F) 165 C (329 F) 165 C (329 F) 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP SSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330J-B03834-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Power Distribution Switches, Load Drivers - DRV104PWPG4 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
 - 74HCT366PW-Q100,11 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details