Manufacturer: STMicroelectronics
Win Source Part Number: 844363-STWD100YNYWY3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: STWD100
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14411-1, 497-14411-2, 497-14411-6, STWD100YNYWY3F-ND
Watchdog Product overview: STWD100YNYWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100YNYWY3F can be used for catalog matching and distributor lookup.
STWD100YNYWY3F, Voltage Supervisors
STWD100YNYWY3F, Voltage Supervisors
STWD100YNYWY3F, Voltage Supervisors
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
SUPERVISOR, WATCHDOG, AEC-Q100, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Supervisory Circuits Watchdog Timer Circuits
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 844363-STWD100YNYWY3F | 691-STWD100YNYWY3F | 1962106 | 1962106P | 497-14411-2-ND | STWD100YNYWY3F | STWD100YNYWY3F | STWD100YNYWY3F | 18AC7780 | STWD100YNYWY3F |
| Product Name | PMIC - PMIC - Supervisors - STWD100YNYWY3F | Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisor, Watchdog, Aec-Q100, Sot-23-5; Threshold Voltage Stmicroelectronics | Supervisory Circuits |
| Output Options | Open Drain; Inverting | Open Drain; Active Low; Open Drain, Active Low | Open Drain; Active Low; Open Drain, Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23-5 | SOT-23-5 | SOT-23; Sot-23 | SOT-23; SOT-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1Monitors |