STMicroelectronics, Inc. N-Channel 600 V 36 mOhm 62 A MOSFET Transistor STWA70N60DM6

Description
N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N60DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor
278-STWA70N60DM6
N-Channel 600 V 36 mOhm 62 A MOSFET Transistor 278-STWA70N60DM6
N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 36 mOhm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 36 mOhm, 62 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 36 mOhm, 62 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-18317-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18317-ND
Single FETs, MOSFETs 497-18317-ND
N-Channel 600V 62A (Tc) Through Hole TO-247 Long Leads

N-Channel 600V 62A (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278109-STWA70N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278109-STWA70N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278109-STWA70N60DM6
Win Source Part Number: 1278109-STWA70N60DM6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DM6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18317,-1138-STWA 70N60DM6 Base Product Number: STWA70

Win Source Part Number: 1278109-STWA70N60DM6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DM6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18317,-1138-STWA70N60DM6
Base Product Number: STWA70

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.037 Ohm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

MOSFET N-channel 600 V, 0.037 Ohm typ., 62 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA70N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA70N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA70N60DM6
MOSFET N-CH 600V 62A TO247

MOSFET N-CH 600V 62A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STWA70N60DM6 497-18317-ND 1278109-STWA70N60DM6 STWA70N60DM6 STWA70N60DM6
Product Name N-Channel 600 V 36 mOhm 62 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data