N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247 Long Leads
N-channel 600 V, 37 Ohm typ., 66 A MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA70N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 Ohm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 Ohm, 66 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N60DM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278116-STWA70N60DM2
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ DM2
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 33A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5508 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STWA70
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CHANNEL 600V 66A TO247
MOSFET N-CHANNEL 600V 66A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | STWA70N60DM2-ND | 278-STWA70N60DM2 | 1278116-STWA70N60DM2 | STWA70N60DM2 | STWA70N60DM2 | STWA70N60DM2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 37 Ohm 66 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |