RF down converter with embedded integer-N synthesizer Product overview: STW82102BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82102BTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 130029-STW82102BTR
Packaging: Reel - TR
Frequency: 1425MHz to 1910MHz
Gain: 8dB
Noise Figure: 10.5dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 44-VFQFPN (7x7)
Supply Voltage - Operating: 3.3 V to 5 V
Operating Supply Current: 107mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MIXER 1425-1910MHZ DWN CONV
RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-STW82102BTR | 130029-STW82102BTR | STW82102BTR | STW82102BTR |
| Product Name | Rf Mixer | RF Mixers - STW82102BTR | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tape and Reel | 44-VFQFPN (7x7) | Surface Mount; 44-VFQFN Exposed Pad |