RF down converter with embedded integer-N synthesizer Product overview: STW82102B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82102B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935698-STW82102B
Features: RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
Package: 44-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: STW82102
Categories: RF/IF and RFID
Case / Package: 44-VFQFPN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MIXER 1425-1910MHZ DWN CONV
RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-STW82102B | 935698-STW82102B | STW82102B | STW82102B |
| Product Name | Rf Mixer | RF Mixers - STW82102B | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Surface Mount; 44-VFQFPN (7x7) | Surface Mount; 44-VFQFN Exposed Pad |