STMicroelectronics, Inc. RF Mixers - STW82100B STW82100B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262400-STW82100B Packaging: Tray Frequency: 1.62GHz ~ 2.4GHz Gain: 8.5dB Supply Current: 108mA Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 44-VFQFPN (7x7) Manufacturer Homepage: www.st.com Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262400-STW82100B Packaging: Tray Frequency: 1.62GHz ~ 2.4GHz Gain: 8.5dB Supply Current: 108mA Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 44-VFQFPN (7x7) Manufacturer Homepage: www.st.com Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - STW82100B - 1262400-STW82100B - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - STW82100B
1262400-STW82100B
RF Mixers - STW82100B 1262400-STW82100B
Manufacturer: STMicroelectronics Win Source Part Number: 1262400-STW82100B Packaging: Tray Frequency: 1.62GHz ~ 2.4GHz Gain: 8.5dB Supply Current: 108mA Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 44-VFQFPN (7x7) Manufacturer Homepage: www.st.com Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262400-STW82100B
Packaging: Tray
Frequency: 1.62GHz ~ 2.4GHz
Gain: 8.5dB
Supply Current: 108mA
Noise Figure: 10.5dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 44-VFQFPN (7x7)
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 5V

Buy Now
Singapore, Singapore
RF down converter with embedded integer-N synthesizer Product overview: STW82100B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82100B can be used for catalog matching and distributor lookup.

RF down converter with embedded integer-N synthesizer Product overview: STW82100B from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82100B can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - STW82100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
STW82100B
RF Mixers STW82100B
RF Mixer IC General Purpose Down Converter 1.62GHz ~ 2.4GHz 44-VFQFPN (7x7)

RF Mixer IC General Purpose Down Converter 1.62GHz ~ 2.4GHz 44-VFQFPN (7x7)

Buy Now Datasheet
RF and Wireless - RF Mixers - STW82100B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
STW82100B
RF and Wireless - RF Mixers STW82100B
IC MIXER 1.62-2.4GHZ DWN CONV

IC MIXER 1.62-2.4GHZ DWN CONV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1262400-STW82100B 861-STW82100B STW82100B STW82100B
Product Name RF Mixers - STW82100B Rf Mixer RF Mixers RF and Wireless - RF Mixers
RF 1620 to 2400 MHz 2400 MHz 1620 to 2400 MHz 1620 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16 - 26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
2 suppliers
RF Mixers - SKY73070-11 - 064695-SKY73070-11 - Win Source Electronics
Specs
Package Type 20-MCM (5x5)
RF 700 to 1000 MHz
View Details
5 suppliers
RF Mixers - 3157-LAVI-2VH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD, No Lead
RF 2 to 1100 MHz
View Details
2 suppliers
Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details