Skyworks Solutions, Inc. 200-5000 MHz Single Downconversion Mixer SKY73049-350LF

Description
Please note: SKY73049-350LF is being discontinued and is not recommended for new designs. The SKY73049-350LF is a fully integrated, wideband single mixer that includes Local Oscillator (LO) drivers, an RF input stage, and a high linearity mixer core. The SKY73049-350LF features a power gain of 7 dB, a 3rd Order Input Intercept Point (IIP3) of +26 dBm, and a Noise Figure (NF) of 15 dB over a wide frequency range, which makes the device an ideal solution for multi-band 2G, 2.5G, 3G, and 4G base station transceivers. The SKY73049-350LF is manufactured using a robust SiGe BiCMOS process, and has been designed for optimum long-term reliability. The device is provided in a compact, 3 x 3 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY73049-350LF is being discontinued and is not recommended for new designs. The SKY73049-350LF is a fully integrated, wideband single mixer that includes Local Oscillator (LO) drivers, an RF input stage, and a high linearity mixer core. The SKY73049-350LF features a power gain of 7 dB, a 3rd Order Input Intercept Point (IIP3) of +26 dBm, and a Noise Figure (NF) of 15 dB over a wide frequency range, which makes the device an ideal solution for multi-band 2G, 2.5G, 3G, and 4G base station transceivers. The SKY73049-350LF is manufactured using a robust SiGe BiCMOS process, and has been designed for optimum long-term reliability. The device is provided in a compact, 3 x 3 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Irvine, CA, United States
200-5000 MHz Single Downconversion Mixer
SKY73049-350LF
200-5000 MHz Single Downconversion Mixer SKY73049-350LF
Please note: SKY73049-350LF is being discontinued and is not recommended for new designs. The SKY73049-350LF is a fully integrated, wideband single mixer that includes Local Oscillator (LO) drivers, an RF input stage, and a high linearity mixer core. The SKY73049-350LF features a power gain of 7 dB, a 3rd Order Input Intercept Point (IIP3) of +26 dBm, and a Noise Figure (NF) of 15 dB over a wide frequency range, which makes the device an ideal solution for multi-band 2G, 2.5G, 3G, and 4G base station transceivers. The SKY73049-350LF is manufactured using a robust SiGe BiCMOS process, and has been designed for optimum long-term reliability. The device is provided in a compact, 3 x 3 mm, 16-pin Quad Flat No-Lead (QFN) package.

Please note: SKY73049-350LF is being discontinued and is not recommended for new designs.

The SKY73049-350LF is a fully integrated, wideband single mixer that includes Local Oscillator (LO) drivers, an RF input stage, and a high linearity mixer core. The SKY73049-350LF features a power gain of 7 dB, a 3rd Order Input Intercept Point (IIP3) of +26 dBm, and a Noise Figure (NF) of 15 dB over a wide frequency range, which makes the device an ideal solution for multi-band 2G, 2.5G, 3G, and 4G base station transceivers.
The SKY73049-350LF is manufactured using a robust SiGe BiCMOS process, and has been designed for optimum long-term reliability. The device is provided in a compact, 3 x 3 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Mixers - SKY73049-350LF - 933945-SKY73049-350LF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73049-350LF
933945-SKY73049-350LF
RF Mixers - SKY73049-350LF 933945-SKY73049-350LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933945-SKY73049-350L F Features: RF Mixer IC CDMA, LTE, W-CDMA, WiMAX - 200MHz ~ 5GHz 16-QFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 863-1598-6, 863-1598-2, 863-1598-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933945-SKY73049-350LF
Features: RF Mixer IC CDMA, LTE, W-CDMA, WiMAX - 200MHz ~ 5GHz 16-QFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 863-1598-6, 863-1598-2, 863-1598-1

Buy Now Datasheet
RF Mixers - 863-1598-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
863-1598-2-ND
RF Mixers 863-1598-2-ND
RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)

RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)

Buy Now Datasheet
IC MIXER DOWN CONV SGL 16QFN Product overview: SKY73049-350LF from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73049-350LF can be used for catalog matching and distributor lookup.

IC MIXER DOWN CONV SGL 16QFN Product overview: SKY73049-350LF from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73049-350LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Mixers SKY73049-350LF
IC MIXER DOWN CONV SGL 16QFN

IC MIXER DOWN CONV SGL 16QFN

Supplier's Site
RF Mixers - SKY73049-350LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)

RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73049-350LF 933945-SKY73049-350LF 863-1598-2-ND 861-SKY73049-350LF SKY73049-350LF SKY73049-350LF
Product Name 200-5000 MHz Single Downconversion Mixer RF Mixers - SKY73049-350LF RF Mixers Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; QFN, 16-pin Surface Mount; 16-QFN (3x3) Surface Mount; 16-WFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 300 to 500 MHz
IF 50 MHz
View Details
5 suppliers
Rf Mixer - 861-SKY73082-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
Rf Mixer - 861-SKY73087-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers