STMicroelectronics RF Misc ICs and Modules - STW81103AT STW81103AT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130199-STW81103AT Packaging: Tray Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN Purpose: Frequency Synthesizer Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130199-STW81103AT Packaging: Tray Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN Purpose: Frequency Synthesizer Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STW81103AT - 130199-STW81103AT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STW81103AT
130199-STW81103AT
RF Misc ICs and Modules - STW81103AT 130199-STW81103AT
Manufacturer: STMicroelectronics Win Source Part Number: 130199-STW81103AT Packaging: Tray Frequency: 2.5GHz to 5GHz RF Type: General Purpose Secondary Attributes: Integrated VCO Categories: RF/IF and RFID Status: Active Case / Package: 28-VFQFPN Purpose: Frequency Synthesizer Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130199-STW81103AT
Packaging: Tray
Frequency: 2.5GHz to 5GHz
RF Type: General Purpose
Secondary Attributes: Integrated VCO
Categories: RF/IF and RFID
Status: Active
Case / Package: 28-VFQFPN
Purpose: Frequency Synthesizer
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130199-STW81103AT
Product Name RF Misc ICs and Modules - STW81103AT
Frequency 2.50E9 to 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details