STMicroelectronics, Inc. 800V 46A MOSFET Transistor STW65N80K5

Description
800V 46A N-Ch MOSFET TO-247 Product overview: STW65N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 46A N-Ch MOSFET TO-247 Product overview: STW65N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 46A MOSFET Transistor
278-STW65N80K5
800V 46A MOSFET Transistor 278-STW65N80K5
800V 46A N-Ch MOSFET TO-247 Product overview: STW65N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N80K5 can be used for catalog matching and distributor lookup.

800V 46A N-Ch MOSFET TO-247 Product overview: STW65N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW65N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16333-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16333-5-ND
Single FETs, MOSFETs 497-16333-5-ND
N-Channel 800V 46A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 800V 46A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW65N80K5 - 935689-STW65N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW65N80K5
935689-STW65N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW65N80K5 935689-STW65N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935689-STW65N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 46A (Tc) 446W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW65 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935689-STW65N80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 46A (Tc) 446W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW65
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW65N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW65N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW65N80K5
MOSFET N-CH 800V 46A TO247

MOSFET N-CH 800V 46A TO247

Supplier's Site
Mosfet, N-Ch, 800V, 46A, 150Deg C, 446W Rohs Compliant Stmicroelectronics - 69AH2893 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 46A, 150Deg C, 446W Rohs Compliant Stmicroelectronics
69AH2893
Mosfet, N-Ch, 800V, 46A, 150Deg C, 446W Rohs Compliant Stmicroelectronics 69AH2893
MOSFET, N-CH, 800V, 46A, 150DEG C, 446W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 46A, 150DEG C, 446W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.07 Ohm typ., 46 A MDmesh K5 Power MOSFET in a TO-247 package

MOSFET N-channel 800 V, 0.07 Ohm typ., 46 A MDmesh K5 Power MOSFET in a TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW65N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW65N80K5
Single FETs, MOSFETs STW65N80K5
MOSFET N-CH 800V 46A TO247

MOSFET N-CH 800V 46A TO247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW65N80K5 497-16333-5-ND 935689-STW65N80K5 STW65N80K5 69AH2893 STW65N80K5 STW65N80K5
Product Name 800V 46A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW65N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 46A, 150Deg C, 446W Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
100V 73A MOSFET Transistor - 278-AUIRFS4610 - ERSAELECTRONICS PTE. LTD.
Specs
PD 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers