STMicroelectronics, Inc. Transistor Polarity Stmicroelectronics STW42N65M5.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Stmicroelectronics - 28AC3480 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Stmicroelectronics
28AC3480
Transistor Polarity Stmicroelectronics 28AC3480
Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:33A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC3480
Product Name Transistor Polarity Stmicroelectronics
Transistor Type Transistor Polarity Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type VDFN
View Details
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers