STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50Z STW29NK50Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 141370-STW29NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 266nC @ 10V Max Input Capacitance: 6110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 130 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 141370-STW29NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 266nC @ 10V Max Input Capacitance: 6110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 130 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50Z - 141370-STW29NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50Z
141370-STW29NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50Z 141370-STW29NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 141370-STW29NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 266nC @ 10V Max Input Capacitance: 6110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 130 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141370-STW29NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 266nC @ 10V
Max Input Capacitance: 6110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 130 mOhm @ 15.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 31A MOSFET Transistor
278-STW29NK50Z
500V 31A MOSFET Transistor 278-STW29NK50Z
500V 31A N-CH MOSFET TO-247 130mR Power Transistor Product overview: STW29NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW29NK50Z can be used for catalog matching and distributor lookup.

500V 31A N-CH MOSFET TO-247 130mR Power Transistor Product overview: STW29NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW29NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-4425-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4425-5-ND
Single FETs, MOSFETs 497-4425-5-ND
N-Channel 500V 31A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 500V 31A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW29NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW29NK50Z
Single FETs, MOSFETs STW29NK50Z
MOSFET N-CH 500V 31A TO247-3

MOSFET N-CH 500V 31A TO247-3

Supplier's Site
N Channel Mosfet, 500V, 31A, To-247; Channel Type Stmicroelectronics - 37M7334 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 31A, To-247; Channel Type Stmicroelectronics
37M7334
N Channel Mosfet, 500V, 31A, To-247; Channel Type Stmicroelectronics 37M7334
N CHANNEL MOSFET, 500V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW29NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW29NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW29NK50Z
MOSFET N-CH 500V 31A TO247-3

MOSFET N-CH 500V 31A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 141370-STW29NK50Z 278-STW29NK50Z 497-4425-5-ND STW29NK50Z 37M7334 STW29NK50Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50Z 500V 31A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 500V, 31A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts 500 volts
PD 350000 milliwatts 350000 milliwatts 350000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers