STMicroelectronics, Inc. Single FETs, MOSFETs STW23NM50N

Description
N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10974-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10974-5-ND
Single FETs, MOSFETs 497-10974-5-ND
N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-247-3

N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
500V 17A MOSFET Transistor
278-STW23NM50N
500V 17A MOSFET Transistor 278-STW23NM50N
500V 17A N-Ch MOSFET TO-247 190mR Product overview: STW23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM50N can be used for catalog matching and distributor lookup.

500V 17A N-Ch MOSFET TO-247 190mR Product overview: STW23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM50N - 1104035-STW23NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM50N
1104035-STW23NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM50N 1104035-STW23NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 1104035-STW23NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: STW23NM50N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): FDH15N50; IPW50R280CE; IXTH24N50SN; Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1104035-STW23NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STW23NM50N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): FDH15N50; IPW50R280CE; IXTH24N50SN;
Introduction Date: December 11, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.162 Ohm 17A MDmesh II PWR

MOSFET N-Ch 500V 0.162 Ohm 17A MDmesh II PWR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW23NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW23NM50N
MOSFET N-CH 500V 17A TO247-3

MOSFET N-CH 500V 17A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10974-5-ND 278-STW23NM50N 1104035-STW23NM50N STW23NM50N STW23NM50N
Product Name Single FETs, MOSFETs 500V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM50N MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data