STMicroelectronics, Inc. Single FETs, MOSFETs STW20NK70Z

Description
N-Channel 700V 20A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 700V 20A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3559-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3559-5-ND
Single FETs, MOSFETs 497-3559-5-ND
N-Channel 700V 20A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 700V 20A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK70Z - 212428-STW20NK70Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK70Z
212428-STW20NK70Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK70Z 212428-STW20NK70Z
Manufacturer: STMicroelectronics Win Source Part Number: 212428-STW20NK70Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 185nC @ 10V Max Input Capacitance: 6000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 285 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212428-STW20NK70Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 185nC @ 10V
Max Input Capacitance: 6000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 285 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 700V 0.285ohm MOSFET Transistor
278-STW20NK70Z
N-Channel 20A 700V 0.285ohm MOSFET Transistor 278-STW20NK70Z
20A, 700V, 0.285ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, TO-247, 3 PIN Product overview: STW20NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 700V, 0.285ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 700V, 0.285ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NK70Z can be used for catalog matching and distributor lookup.

20A, 700V, 0.285ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, TO-247, 3 PIN Product overview: STW20NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 700V, 0.285ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 700V, 0.285ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20NK70Z can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20NK70Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20NK70Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20NK70Z
MOSFET N-CH 700V 20A TO247-3

MOSFET N-CH 700V 20A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3559-5-ND 212428-STW20NK70Z 278-STW20NK70Z STW20NK70Z
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NK70Z N-Channel 20A 700V 0.285ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 700 volts
Unlock Full Specs
to access all available technical data