STMicroelectronics, Inc. Single FETs, MOSFETs STW20N95DK5

Description
N-Channel 950V 18A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 950V 18A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17761-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17761-ND
Single FETs, MOSFETs 497-17761-ND
N-Channel 950V 18A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 950V 18A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 950 V 275 mOhm 18 A MOSFET Transistor
278-STW20N95DK5
N-Channel 950 V 275 mOhm 18 A MOSFET Transistor 278-STW20N95DK5
N-channel 950 V, 275 mOhm typ., 18 A MDmesh DK5 Power MOSFET in a TO-247 package Product overview: STW20N95DK5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 275 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 275 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20N95DK5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 275 mOhm typ., 18 A MDmesh DK5 Power MOSFET in a TO-247 package Product overview: STW20N95DK5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 275 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 275 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW20N95DK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278119-STW20N95DK5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278119-STW20N95DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278119-STW20N95DK5
Win Source Part Number: 1278119-STW20N95DK5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 330mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 50.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17761,STW20N95DK 5 Base Product Number: STW20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278119-STW20N95DK5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DK5
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 330mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 50.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17761,STW20N95DK5
Base Product Number: STW20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh DK5 Power MOSFET in TO-247 package

MOSFET N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh DK5 Power MOSFET in TO-247 package

Buy Now Datasheet
Mosfet, 18A, 950V, To-247-3; Transistor Polarity Stmicroelectronics - 52AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 18A, 950V, To-247-3; Transistor Polarity Stmicroelectronics
52AC7604
Mosfet, 18A, 950V, To-247-3; Transistor Polarity Stmicroelectronics 52AC7604
MOSFET, 18A, 950V, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:950V; On Resistance Rds(on):0.275ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, 18A, 950V, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:950V; On Resistance Rds(on):0.275ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20N95DK5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20N95DK5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20N95DK5
MOSFET N-CH 950V 18A TO247

MOSFET N-CH 950V 18A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-17761-ND 278-STW20N95DK5 1278119-STW20N95DK5 STW20N95DK5 52AC7604 STW20N95DK5
Product Name Single FETs, MOSFETs N-Channel 950 V 275 mOhm 18 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, 18A, 950V, To-247-3; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data