Win Source Part Number: 1278099-STW16NM50N
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ II
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 260mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-7620-5,STW16NM50
Base Product Number: STW16N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 500V 15A (Tc) 125W (Tc) Through Hole TO-247-3
MOSFET N-CH 500V 15A TO247-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278099-STW16NM50N | 497-7620-5-ND | STW16NM50N |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |