STMicroelectronics STUSB4710AQ1TR
STMicroelectronics STUSB4710AQ1TR
STMicroelectronics STUSB4710AQ1TR
Win Source Part Number: 1261644-STUSB4710AQ1
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 2.0
Voltage - Supply: 4.1V ~ 22V
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STUSB4710AQ1TR,497-1
Base Product Number: STUSB4710
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)
IC USB CONTROLLER I2C 16QFN
IC USB CONTROLLER I2C 16QFN
IC USB CONTROLLER I2C 16QFN
USB Interface IC CONDITIONING & INTERFACES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2033493 | 2033494P | 1261644-STUSB4710AQ1TR | STUSB4710AQ1TR | STUSB4710AQ1TR | STUSB4710AQ1TR | STUSB4710AQ1TR | STUSB4710AQ1TR |
| Product Name | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB | I2C; I²C | I2C; I²C | I2C; I²C | USB; USB | ||
| Device Type | Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 4.1 v, 22 v | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other |