Win Source Part Number: 1165155-STUSB4710ADT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,500
Protocol: USB
Function: Controller
Interface: I2C
Standards: USB 2.0
Voltage - Supply: 4.1V ~ 22V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18020-2,497-1802
Base Product Number: STUSB4710
Product Status: Obsolete
AUTONOMOUS USB PD CTRL, -40 TO 105DEG C ROHS COMPLIANT: YES
USB Controller USB 2.0 I²C Interface 16-SO
IC USB CONTROLLER I2C 16SO
IC USB CONTROLLER I2C 16SO
USB Interface IC CONDITIONING & INTERFACES
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1165155-STUSB4710ADTR | STUSB4710ADTR | 69AH2880 | STUSB4710ADTR | STUSB4710ADTR | STUSB4710ADTR | STUSB4710ADTR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Autonomous Usb Pd Ctrl, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |