Manufacturer: STMicroelectronics
Win Source Part Number: 852393-STUSB4500QTR
Features: Interface
Package: Reel - TR
Family Name: STUSB4500
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18060-6, 497-18060-2, 497-18060-1
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
IC USB CONTROLLER I2C 24QFN
USB Controller USB 2.0 I²C Interface 24-QFN (4x4)
IC USB CONTROLLER I2C 24QFN
IC USB CONTROLLER I2C 24QFN
USB Interface IC CONDITIONING & INTERFACES
Controller I2C QFN-24-EP(4x4) USB ICs ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852393-STUSB4500QTR | 497-18060-2-ND | STUSB4500QTR | STUSB4500QTR | STUSB4500QTR | STUSB4500QTR | STUSB4500QTR | STUSB4500QTR |
| Product Name | Interface - Interface - Controllers - STUSB4500QTR | Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Technology | USB; I2C | I2C; I²C | I2C; I²C | I2C; I²C | USB; USB | USB; I2C | ||
| Supply Voltage | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other | Other; 4.1V~22V | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |