Win Source Part Number: 1370790-STUSB1700YQT
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: STUSB1700
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 4.1V ~ 22V
Current - Supply: 600mA
Protocol: USB
Interface: I²C
Standards: USB 1.2
USB Interface IC USB Type-C controller (with short-to-VBUS protection)
USB Controller USB 1.2 I²C Interface 24-QFN (4x4)
IC USB CONTROLLER I2C 24QFN
IC USB CONTROLLER I2C 24QFN
IC USB CONTROLLER I2C 24QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370790-STUSB1700YQTR | STUSB1700YQTR | STUSB1700YQTR | STUSB1700YQTR | STUSB1700YQTR | STUSB1700YQTR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other; 4.1V ~ 22V | Other | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |