STMicroelectronics, Inc. 950V 2A 5 Ohm MOSFET Transistor STU2N95K5

Description
950V N-Ch MOSFET, 2A, 5 Ohm, IPAK, SuperMESH5 Product overview: STU2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
950V N-Ch MOSFET, 2A, 5 Ohm, IPAK, SuperMESH5 Product overview: STU2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
950V 2A 5 Ohm MOSFET Transistor
278-STU2N95K5
950V 2A 5 Ohm MOSFET Transistor 278-STU2N95K5
950V N-Ch MOSFET, 2A, 5 Ohm, IPAK, SuperMESH5 Product overview: STU2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N95K5 can be used for catalog matching and distributor lookup.

950V N-Ch MOSFET, 2A, 5 Ohm, IPAK, SuperMESH5 Product overview: STU2N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 2A, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 2A, 5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14290-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14290-5-ND
Single FETs, MOSFETs 497-14290-5-ND
N-Channel 950V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

N-Channel 950V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU2N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU2N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU2N95K5
MOSFET N-CH 950V 2A IPAK

MOSFET N-CH 950V 2A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 4.2Ohm typ 2A Zener-protected

MOSFET N-Ch 950V 4.2Ohm typ 2A Zener-protected

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU2N95K5 497-14290-5-ND STU2N95K5 STU2N95K5
Product Name 950V 2A 5 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details