STMicroelectronics, Inc. Repetitive Peak Reverse Voltage Stmicroelectronics STTH2R06A.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Stmicroelectronics - 28AC3461 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Stmicroelectronics
28AC3461
Repetitive Peak Reverse Voltage Stmicroelectronics 28AC3461
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:175°C; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC3461
Product Name Repetitive Peak Reverse Voltage Stmicroelectronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220278 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Triple high-voltage switching diodes - BAS21AVD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details