Rochester Electronics Diodes, Rectifiers - Arrays - M1MA141WAT1 M1MA141WAT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924714-M1MA141WAT1 Features: Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070 Other Part Number: 2156-M1MA141WAT1, 2156-M1MA141WAT1-ONT R-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924714-M1MA141WAT1 Features: Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070 Other Part Number: 2156-M1MA141WAT1, 2156-M1MA141WAT1-ONT R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M1MA141WAT1
924714-M1MA141WAT1
Diodes, Rectifiers - Arrays - M1MA141WAT1 924714-M1MA141WAT1
Manufacturer: ON Semiconductor Win Source Part Number: 924714-M1MA141WAT1 Features: Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8541.10.0070 Other Part Number: 2156-M1MA141WAT1, 2156-M1MA141WAT1-ONT R-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 924714-M1MA141WAT1
Features: Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0070
Other Part Number: 2156-M1MA141WAT1, 2156-M1MA141WAT1-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 924714-M1MA141WAT1
Product Name Diodes, Rectifiers - Arrays - M1MA141WAT1
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details