STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STT13005-K

Description
Win Source Part Number: 1278607-STT13005-K Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 45 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 400mA, 1.6A Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STT13005K,-497-11234 -5,497-11234-5 Base Product Number: STT13 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1278607-STT13005-K Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 45 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 400mA, 1.6A Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STT13005K,-497-11234 -5,497-11234-5 Base Product Number: STT13 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STT13005-K is a high voltage fast-switching NPN power transistor designed for electronic ballast and low-power switch-mode power supplies. It is packaged in SOT-32 and has a maximum collector-emitter voltage of 700 V with a collector current rating of 2 A. The device features a maximum power dissipation of 45 W at 25 °C and a maximum operating junction temperature of 150 °C. Thermal resistance from junction to case is 2.8 °C/W. The transistor is manufactured using high voltage multi-epitaxial planar technology with a cellular emitter structure and planar edge termination.

Datasheet Summary
Powered by GS/AI

The STT13005-K is a high voltage fast-switching NPN power transistor designed for electronic ballast and low-power switch-mode power supplies. It is packaged in SOT-32 and has a maximum collector-emitter voltage of 700 V with a collector current rating of 2 A. The device features a maximum power dissipation of 45 W at 25 °C and a maximum operating junction temperature of 150 °C. Thermal resistance from junction to case is 2.8 °C/W. The transistor is manufactured using high voltage multi-epitaxial planar technology with a cellular emitter structure and planar edge termination.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278607-STT13005-K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278607-STT13005-K
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278607-STT13005-K
Win Source Part Number: 1278607-STT13005-K Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 500 Power - Max: 45 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 400mA, 1.6A Current - Collector Cutoff (Max): 250µA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STT13005K,-497-11234 -5,497-11234-5 Base Product Number: STT13 Product Status: Obsolete

Win Source Part Number: 1278607-STT13005-K
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 500
Power - Max: 45 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 400mA, 1.6A
Current - Collector Cutoff (Max): 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: SOT-32-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STT13005K,-497-11234-5,497-11234-5
Base Product Number: STT13
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278607-STT13005-K
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2SK1020 - 1126921-2SK1020 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers