STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR STSMIA832TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031551-STSMIA832TBR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: SMIA Number of Drivers/Receivers: 0/1 Data Rate: 650Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 25-TFBGA (3x3) Supply Voltage - Operating: 2.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031551-STSMIA832TBR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: SMIA Number of Drivers/Receivers: 0/1 Data Rate: 650Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 25-TFBGA (3x3) Supply Voltage - Operating: 2.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR - 031551-STSMIA832TBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR
031551-STSMIA832TBR
Interface - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR 031551-STSMIA832TBR
Manufacturer: STMicroelectronics Win Source Part Number: 031551-STSMIA832TBR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: SMIA Number of Drivers/Receivers: 0/1 Data Rate: 650Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 25-TFBGA (3x3) Supply Voltage - Operating: 2.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: STMicroelectronics
Win Source Part Number: 031551-STSMIA832TBR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: SMIA
Number of Drivers/Receivers: 0/1
Data Rate: 650Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-TFBGA (3x3)
Supply Voltage - Operating: 2.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-STSMIA832TBR
Interface Transceiver IC 710-STSMIA832TBR
LINE RECEIVER, PBGA25, 3 X 3 MM, ROHS COMPLIANT, MICRO, TFBGA-25 Product overview: STSMIA832TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STSMIA832TBR can be used for catalog matching and distributor lookup.

LINE RECEIVER, PBGA25, 3 X 3 MM, ROHS COMPLIANT, MICRO, TFBGA-25 Product overview: STSMIA832TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STSMIA832TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - STSMIA832TBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
STSMIA832TBR
Drivers, Receivers, Transceivers STSMIA832TBR
IC RECEIVER 0/1 25TFBGA

IC RECEIVER 0/1 25TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STSMIA832TBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STSMIA832TBR
IC RECEIVER 0/1 25TFBGA

IC RECEIVER 0/1 25TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 031551-STSMIA832TBR 710-STSMIA832TBR STSMIA832TBR STSMIA832TBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STSMIA832TBR Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver Receiver; Sensor Interface
Supply Voltage Other; 2.65 V ~ 3.6 V Other; 2.65V ~ 3.6V 3.6V; Other
Data Rate 650000 kbps 650000 kbps 650000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067PW-Q100J - 857877-74HC4067PW-Q100J - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
3 suppliers
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details