STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DPF80 STS2DPF80

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031538-STS2DPF80 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 739pF @ 25V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031538-STS2DPF80 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 739pF @ 25V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DPF80 - 031538-STS2DPF80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DPF80
031538-STS2DPF80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DPF80 031538-STS2DPF80
Manufacturer: STMicroelectronics Win Source Part Number: 031538-STS2DPF80 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 739pF @ 25V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031538-STS2DPF80
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 739pF @ 25V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 80V 2.3A MOSFET Transistor
289-STS2DPF80
Dual 80V 2.3A MOSFET Transistor 289-STS2DPF80
P-CH MOSFET 80V 250mR 2.3A SO DUAL Product overview: STS2DPF80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS2DPF80 can be used for catalog matching and distributor lookup.

P-CH MOSFET 80V 250mR 2.3A SO DUAL Product overview: STS2DPF80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS2DPF80 can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 497-8040-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-8040-2-ND
FET, MOSFET Arrays 497-8040-2-ND
Mosfet Array 2 P-Channel (Dual) 80V 2A 2.5W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 80V 2A 2.5W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS2DPF80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS2DPF80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS2DPF80
MOSFET 2P-CH 80V 2A 8SOIC

MOSFET 2P-CH 80V 2A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 031538-STS2DPF80 289-STS2DPF80 497-8040-2-ND STS2DPF80
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DPF80 Dual 80V 2.3A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
V(BR)DSS 80 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details