RS485 Bus Transceiver, 3.3V, 1.8V I/O, 20Mbps/250kbps Product overview: STR485LVQT from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 1.8V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STR485LVQT can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 10DFN
IC TRANSCEIVER HALF 1/1 10DFN
RS-485 Interface IC CONDITIONING & INTERFACES
RS485 TRANSCEIVER, -40 TO 105DEG C; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-STR485LVQT | STR485LVQT | STR485LVQT | STR485LVQT | 94AC2370 |
| Product Name | 3.3V 1.8V Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-485 Interface IC | Rs485 Transceiver, -40 To 105Deg C; Device Type Stmicroelectronics |
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Technology | RS485; RS485 | RS485; RS485 | |||
| Supply Voltage | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.3V | Other; 1.65V | |
| Data Rate | 20000 kbps |