STMicroelectronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STR485ELVQT

Description
Win Source Part Number: 1261556-STR485ELVQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STR485ELVQTTR,49 7-STR485ELVQTDKR,497 -STR485ELVQTCT Base Product Number: STR485
Request a Quote Datasheet
Description
Win Source Part Number: 1261556-STR485ELVQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STR485ELVQTTR,49 7-STR485ELVQTDKR,497 -STR485ELVQTCT Base Product Number: STR485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261556-STR485ELVQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261556-STR485ELVQT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261556-STR485ELVQT
Win Source Part Number: 1261556-STR485ELVQT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STR485ELVQTTR,49 7-STR485ELVQTDKR,497 -STR485ELVQTCT Base Product Number: STR485

Win Source Part Number: 1261556-STR485ELVQT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STR485ELVQTTR,497-STR485ELVQTDKR,497-STR485ELVQTCT
Base Product Number: STR485

Buy Now Datasheet
Drivers, Receivers, Transceivers - STR485ELVQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
STR485ELVQT
Drivers, Receivers, Transceivers STR485ELVQT
1/1 Transceiver Half RS485 10-DFN (3x3)

1/1 Transceiver Half RS485 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261556-STR485ELVQT STR485ELVQT
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - HIN232EIVZ - 920255-HIN232EIVZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details