Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA ICL3223IA

Description
Manufacturer: Intersil Win Source Part Number: 874157-ICL3223IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 66 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874157-ICL3223IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 66 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA
874157-ICL3223IA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA 874157-ICL3223IA
Manufacturer: Intersil Win Source Part Number: 874157-ICL3223IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 66 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874157-ICL3223IA
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 66
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874157-ICL3223IA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details