STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NE10L-AP STQ1NE10L-AP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097251-STQ1NE10L-AP Drain to Source Voltage (Vdss): 100 V Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STQ1NE10L-APSTQ1NE10 LAP; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 1 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 16 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097251-STQ1NE10L-AP Drain to Source Voltage (Vdss): 100 V Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STQ1NE10L-APSTQ1NE10 LAP; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 1 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NE10L-AP - 1097251-STQ1NE10L-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NE10L-AP
1097251-STQ1NE10L-AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NE10L-AP 1097251-STQ1NE10L-AP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097251-STQ1NE10L-AP Drain to Source Voltage (Vdss): 100 V Rise Time: 12 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): STQ1NE10L-APSTQ1NE10 LAP; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 1 A Turn-Off Delay Time: 20 ns Drain to Source Resistance: 400 mΩ Gate to Source Voltage (Vgs): 16 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097251-STQ1NE10L-AP
Drain to Source Voltage (Vdss): 100 V
Rise Time: 12 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): STQ1NE10L-APSTQ1NE10LAP;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 11 ns
Continuous Drain Current (ID): 1 A
Turn-Off Delay Time: 20 ns
Drain to Source Resistance: 400 mΩ
Gate to Source Voltage (Vgs): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097251-STQ1NE10L-AP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STQ1NE10L-AP
rDS(on) 0.4000 ohms
Unlock Full Specs
to access all available technical data