STMicroelectronics RF Misc ICs and Modules - STPTIC-68F1M6 STPTIC-68F1M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898433-STPTIC-68F1M6 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz - 6-UQFN (1.6x1.2) Package: 6-VFDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: -497-15517-2, -497-15517-1, 497-15517-2, 497-15517-1, -497-15517-6, 497-15517-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898433-STPTIC-68F1M6 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz - 6-UQFN (1.6x1.2) Package: 6-VFDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: -497-15517-2, -497-15517-1, 497-15517-2, 497-15517-1, -497-15517-6, 497-15517-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STPTIC-68F1M6 - 898433-STPTIC-68F1M6 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STPTIC-68F1M6
898433-STPTIC-68F1M6
RF Misc ICs and Modules - STPTIC-68F1M6 898433-STPTIC-68F1M6
Manufacturer: STMicroelectronics Win Source Part Number: 898433-STPTIC-68F1M6 Series: Parascan™ Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz - 6-UQFN (1.6x1.2) Package: 6-VFDFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: STPTIC Categories: RF/IF and RFID Case / Package: 6-UQFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.30.0090 Other Part Number: -497-15517-2, -497-15517-1, 497-15517-2, 497-15517-1, -497-15517-6, 497-15517-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898433-STPTIC-68F1M6
Series: Parascan™
Features: RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz - 6-UQFN (1.6x1.2)
Package: 6-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPTIC
Categories: RF/IF and RFID
Case / Package: 6-UQFN (1.6x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Other Part Number: -497-15517-2, -497-15517-1, 497-15517-2, 497-15517-1, -497-15517-6, 497-15517-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898433-STPTIC-68F1M6
Product Name RF Misc ICs and Modules - STPTIC-68F1M6
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details