Nexperia B.V. General purpose double switching diode BAS31,235

Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet
Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Nijmegen, Netherlands
General purpose double switching diode
BAS31,235
General purpose double switching diode BAS31,235
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits

General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 90 V
  • Repetitive peak reverse voltage: max. 110 V
  • Repetitive peak forward current: max. 600 mA
  • Repetitive peak reverse current: max. 600 mA
  • AEC-Q101 qualified

Applications

  • General purpose switching in e.g. surface mounted circuits
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
286-BAS31,235
Diode and Rectifier 286-BAS31,235
BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes TO-236 3-Pin Product overview: BAS31,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS31,235 can be used for catalog matching and distributor lookup.

BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes TO-236 3-Pin Product overview: BAS31,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS31,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-5447-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5447-6-ND
Diode Arrays 1727-5447-6-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5447-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5447-1-ND
Diode Arrays 1727-5447-1-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5447-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5447-2-ND
Diode Arrays 1727-5447-2-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS31,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS31,235
Discrete Semiconductor Products - Diodes - Rectifiers BAS31,235
DIODE ARR AVAL 90V 250MA TO236AB

DIODE ARR AVAL 90V 250MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category General Purpose Diodes Rectifiers Diode Arrays Rectifiers
Product Number BAS31,235 286-BAS31,235 1727-5447-6-ND BAS31,235
Product Name General purpose double switching diode Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts 1 volts
IF 250 mA
Unlock Full Specs
to access all available technical data