Nexperia B.V. 100 V, 3 A low leakage current Schottky barrier rectifier PMEG10030ELPX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 110 nA Reverse voltage: VR ≤ 100 V Average forward current: IF(AV) ≤ 3 A High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 110 nA Reverse voltage: VR ≤ 100 V Average forward current: IF(AV) ≤ 3 A High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 3 A low leakage current Schottky barrier rectifier - PMEG10030ELPX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 3 A low leakage current Schottky barrier rectifier
PMEG10030ELPX
100 V, 3 A low leakage current Schottky barrier rectifier PMEG10030ELPX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low leakage current IR = 110 nA Reverse voltage: VR ≤ 100 V Average forward current: IF(AV) ≤ 3 A High power capability due to clip-bonding technology High temperature Tj ≤ 175 °C Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Extremely low leakage current IR = 110 nA
  • Reverse voltage: VR ≤ 100 V
  • Average forward current: IF(AV) ≤ 3 A
  • High power capability due to clip-bonding technology
  • High temperature Tj ≤ 175 °C
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1513019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513019
Schottky Diodes & Rectifiers 1513019
Diode Schottky 100V 3A Auto SOD-128

Diode Schottky 100V 3A Auto SOD-128

Supplier's Site
Schottky Diodes & Rectifiers - 1513180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513180P
Schottky Diodes & Rectifiers 1513180P
Diode Schottky 100V 3A Auto SOD-128

Diode Schottky 100V 3A Auto SOD-128

Supplier's Site
Schottky Diodes & Rectifiers - 1513180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513180
Schottky Diodes & Rectifiers 1513180
Diode Schottky 100V 3A Auto SOD-128

Diode Schottky 100V 3A Auto SOD-128

Supplier's Site
Diodes, Rectifiers - Single - PMEG10030ELPX - 1089527-PMEG10030ELPX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG10030ELPX
1089527-PMEG10030ELPX
Diodes, Rectifiers - Single - PMEG10030ELPX 1089527-PMEG10030ELPX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089527-PMEG10030ELP X Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 770mV @ 3A Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 450nA @ 100V Capacitance @ Vr, F: 200pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089527-PMEG10030ELPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 3A
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 450nA @ 100V
Capacitance @ Vr, F: 200pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-PMEG10030ELPX
Schottky 100V 3A Diode and Rectifier 280-PMEG10030ELPX
100V 3A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG10030ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10030ELPX can be used for catalog matching and distributor lookup.

100V 3A Schottky Rectifier Diode, 2-Pin SOD Product overview: PMEG10030ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG10030ELPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG10030ELPX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-2397-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2397-2-ND
Single Diodes 1727-2397-2-ND
Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-2397-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2397-6-ND
Single Diodes 1727-2397-6-ND
Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-2397-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2397-1-ND
Single Diodes 1727-2397-1-ND
Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Diode Schottky 100V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG10030ELPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG10030ELPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG10030ELPX
DIODE SCHOTT 100V 3A SOD128/CFP5

DIODE SCHOTT 100V 3A SOD128/CFP5

Supplier's Site
Single Diodes - PMEG10030ELPX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG10030ELPX
Single Diodes PMEG10030ELPX
DIODE SCHOTT 100V 3A SOD128/CFP5

DIODE SCHOTT 100V 3A SOD128/CFP5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG10030ELPX
Schottky Diodes & Rectifiers PMEG10030ELPX
Schottky Diodes & Rectifiers 3A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 3A Schottky Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG10030ELPX 1513019 1513180P 1089527-PMEG10030ELPX 280-PMEG10030ELPX PMEG10030ELPX 1727-2397-2-ND PMEG10030ELPX PMEG10030ELPX PMEG10030ELPX
Product Name 100 V, 3 A low leakage current Schottky barrier rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - PMEG10030ELPX Schottky 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD128 SOD128 Sod-128 SOD-128 CFP5 SOD128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 70 amps
VF 510 to 0.5100 volts 0.7700 volts 0.7700 volts 0.7700 volts
Unlock Full Specs
to access all available technical data