Dual series high-speed switching diodes in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a body size of 1.1 × 1.0 × 0.37 mm and a height of 0.37 mm. Each diode has a reverse voltage rating of 90 V, a forward current rating of 290 mA when single diode loaded, a reverse recovery time of 4 ns, and a capacitance of 2 pF. The device is AEC-Q101 qualified and suitable for Automatic Optical Inspection (AOI) of solder joints.
Dual series high-speed switching diodes, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
Diode Array 1 Pair Series Connection Standard 90V 170mA (DC) Surface Mount 3-XDFN Exposed Pad
Diode Array 1 Pair Series Connection Standard 90V 170mA (DC) Surface Mount 3-XDFN Exposed Pad
Diode Array 1 Pair Series Connection Standard 90V 170mA (DC) Surface Mount 3-XDFN Exposed Pad
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863534-BAV99QAZ
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Standard 90 V 170mA (DC) Surface Mount 3-XDFN Exposed Pad
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 3-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV99
Categories: Discrete Semiconductor Products
Case / Package: DFN1010D-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-12993-6, 1727-2554-1, 1727-2554-2, 568-12993-2, 568-12993-6-ND, 568-12993-1, 1727-2554-6, 568-12993-2-ND, 934069815147, 568-12993-1-ND
DIODE ARRAY GP 90V 170MA 3DFN Product overview: BAV99QAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 170MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 170MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99QAZ can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 90V 170MA 3DFN
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAV99QAZ | 1727-BAV99QAZTR-ND | 863534-BAV99QAZ | 286-BAV99QAZ | BAV99QAZ |
| Product Name | Dual series high-speed switching diodes | Diode Arrays | Diodes, Rectifiers - Arrays - BAV99QAZ | 90V 170MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 715 to 0.7150 volts | 1.25 volts | |||
| IF | 290 mA | ||||
| VR | 90 volts |