STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS10H100CT

Description
Dual Schottky barrier diode,STPS10H100CT
Request a Quote Datasheet
Description
Dual Schottky barrier diode,STPS10H100CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4862442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4862442
Schottky Diodes & Rectifiers 4862442
Dual Schottky barrier diode,STPS10H100CT

Dual Schottky barrier diode,STPS10H100CT

Supplier's Site
Schottky Diodes & Rectifiers - 4862442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4862442P
Schottky Diodes & Rectifiers 4862442P
Dual Schottky barrier diode,STPS10H100CT

Dual Schottky barrier diode,STPS10H100CT

Supplier's Site
Schottky Diodes & Rectifiers - 1686219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686219
Schottky Diodes & Rectifiers 1686219
Dual Schottky barrier diode,STPS10H100CT

Dual Schottky barrier diode,STPS10H100CT

Supplier's Site
Singapore, Singapore
Dual Schottky 100V 10A Diode and Rectifier
286-STPS10H100CT
Dual Schottky 100V 10A Diode and Rectifier 286-STPS10H100CT
100V 10A Dual Schottky Rectifier, TO-220AB Product overview: STPS10H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100CT can be used for catalog matching and distributor lookup.

100V 10A Dual Schottky Rectifier, TO-220AB Product overview: STPS10H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-7542-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7542-5-ND
Diode Arrays 497-7542-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS10H100CT - 038672-STPS10H100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10H100CT
038672-STPS10H100CT
Diodes, Rectifiers - Arrays - STPS10H100CT 038672-STPS10H100CT
Manufacturer: STMicroelectronics Win Source Part Number: 038672-STPS10H100CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038672-STPS10H100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - STPS10H100CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10H100CT
Diode Arrays STPS10H100CT
DIODE ARRAY SCHOTTKY 100V TO220

DIODE ARRAY SCHOTTKY 100V TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10H100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10H100CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS10H100CT
DIODE ARR SCHOTT 100V 5A TO220

DIODE ARR SCHOTT 100V 5A TO220

Supplier's Site
Rectifier Stmicroelectronics - 57P1584 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1584
Rectifier Stmicroelectronics 57P1584
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10H100CT
Schottky Diodes & Rectifiers STPS10H100CT
Schottky Diodes & Rectifiers 2X5 Amp 100 Volt

Schottky Diodes & Rectifiers 2X5 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 4862442 4862442P 286-STPS10H100CT 497-7542-5-ND 038672-STPS10H100CT STPS10H100CT STPS10H100CT 57P1584 STPS10H100CT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 100V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS10H100CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab TO-220; TO-220 Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220-3
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details