STMicroelectronics, Inc. Diode Arrays STPR1020CT

Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STPR1020CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STPR1020CT-ND
Diode Arrays STPR1020CT-ND
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPR1020CT - 053948-STPR1020CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPR1020CT
053948-STPR1020CT
Diodes, Rectifiers - Arrays - STPR1020CT 053948-STPR1020CT
Manufacturer: STMicroelectronics Win Source Part Number: 053948-STPR1020CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053948-STPR1020CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A 200V Diode and Rectifier
286-STPR1020CT
5A 200V Diode and Rectifier 286-STPR1020CT
5A, 200V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPR1020CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1020CT can be used for catalog matching and distributor lookup.

5A, 200V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC PACKAGE-3 Product overview: STPR1020CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPR1020CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPR1020CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPR1020CT
Discrete Semiconductor Products - Diodes - Rectifiers STPR1020CT
DIODE ARRAY GP 200V 5A TO220

DIODE ARRAY GP 200V 5A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number STPR1020CT-ND 053948-STPR1020CT 286-STPR1020CT STPR1020CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPR1020CT 5A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Rail/Tube TO-220
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54AW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details